KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R3011F

Description
RES 3.01K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.01K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R3011FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3011FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R3011FTR-ND
RES 3.01K OHM 1% 1/4W AXIAL

RES 3.01K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R3011FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3011FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R3011FCT-ND
RES 3.01K OHM 1% 1/4W AXIAL

RES 3.01K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 3K01, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7038
Res, 3K01, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7038
RES, 3K01, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3K01, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R3011FTR-ND 84AH7038
Product Name Through Hole Resistors Res, 3K01, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details