KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R2701F

Description
RES 2.7K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.7K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R2701FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R2701FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R2701FTR-ND
RES 2.7K OHM 1% 1/4W AXIAL

RES 2.7K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R2701FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R2701FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R2701FCT-ND
RES 2.7K OHM 1% 1/4W AXIAL

RES 2.7K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 2K7, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7014
Res, 2K7, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7014
RES, 2K7, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2K7, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R2701FTR-ND 84AH7014
Product Name Through Hole Resistors Res, 2K7, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details