Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150804-KQ0805TTE68N
Termination: SMD/SMT
Length: 2 mm
Inductance: 68 nH
Tolerance: 2 %
Test Frequency: 200 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.45 GHz
DC Current: 500 A
Height: 1.3 mm
Width: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 380 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Max DC Current: 500 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 60
Max Operating Temperature: 125 °C
RF Inductors - SMD 68 nH 2% Product overview: KQ0805TTE68NG from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTE68NG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1150804-KQ0805TTE68NG | 71-KQ0805TTE68NG |
| Product Name | Fixed Inductors - KQ0805TTE68NG | SMD Inductor and Choke |
| Technology | Standard | Wirewound |
| Configuration | Fixed | |
| Inductance Range | 0.0680 microH | 0.0680 microH |
| DCR | 0.3800 ohms | |
| Testing Frequency | 200000 kHz |