5.6 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
RES 5.6M OHM 5% 1W 2512
RES 5.6M OHM 5% 1W 2512
RES, 5M6, 5%, 1W, 2512 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-HV733ATTE565JTR-ND | 84AH5936 |
| Product Name | Chip Resistor - Surface Mount | Res, 5M6, 5%, 1W, 2512 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Tolerance | 5 +/- % |