KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV733ATTE516J

Description
51 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
51 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV733ATTE516JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE516JTR-ND
Chip Resistor - Surface Mount 2019-HV733ATTE516JTR-ND
51 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

51 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV733ATTE516JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE516JCT-ND
Chip Resistor - Surface Mount 2019-HV733ATTE516JCT-ND
RES 51M OHM 5% 1W 2512

RES 51M OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV733ATTE516JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE516JDKR-ND
Chip Resistor - Surface Mount 2019-HV733ATTE516JDKR-ND
RES 51M OHM 5% 1W 2512

RES 51M OHM 5% 1W 2512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-HV733ATTE516JTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details