KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Interface - Filters - Active HV733ATTE1004F

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Filters - Active Part Status: Obsolete Tolerance: ±20% Resistance: 22(ohm) Features: ARM9® series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (17x17) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 2
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Filters - Active Part Status: Obsolete Tolerance: ±20% Resistance: 22(ohm) Features: ARM9® series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (17x17) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Filters - Active -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Filters - Active
Integrated Circuits (ICs) - Interface - Filters - Active
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Filters - Active Part Status: Obsolete Tolerance: ±20% Resistance: 22(ohm) Features: ARM9® series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (17x17) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 2

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Interface - Filters - Active
Part Status: Obsolete
Tolerance: ±20%
Resistance: 22(ohm)
Features: ARM9® series Microcontroller IC 32-Bit 200MHz - ROMless 256-BGA (17x17)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Filters - Active
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers