KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV733ARTTE115J

Description
RES 1.1 MOHM 5% 1W 2512
Request a Quote Datasheet
Description
RES 1.1 MOHM 5% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV733ARTTE115JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ARTTE115JTR-ND
Chip Resistor - Surface Mount 2019-HV733ARTTE115JTR-ND
RES 1.1 MOHM 5% 1W 2512

RES 1.1 MOHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - HV733ARTTE115J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HV733ARTTE115J
Chip Resistor - Surface Mount HV733ARTTE115J
HIGH VOLTAGE (ANTI-SULFUR)

HIGH VOLTAGE (ANTI-SULFUR)

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-HV733ARTTE115JTR-ND HV733ARTTE115J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details