KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV732HTTE104J

Description
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV732HTTE104JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE104JTR-ND
Chip Resistor - Surface Mount 2019-HV732HTTE104JTR-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732HTTE104JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE104JCT-ND
Chip Resistor - Surface Mount 2019-HV732HTTE104JCT-ND
RES 100K OHM 5% 1/2W 2010

RES 100K OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732HTTE104JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE104JDKR-ND
Chip Resistor - Surface Mount 2019-HV732HTTE104JDKR-ND
RES 100K OHM 5% 1/2W 2010

RES 100K OHM 5% 1/2W 2010

Buy Now Datasheet
Res, 100K, 5%, 0.5W, 2010 Rohs Compliant Koa - 84AH5886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.5W, 2010 Rohs Compliant Koa
84AH5886
Res, 100K, 5%, 0.5W, 2010 Rohs Compliant Koa 84AH5886
RES, 100K, 5%, 0.5W, 2010 ROHS COMPLIANT: YES

RES, 100K, 5%, 0.5W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-HV732HTTE104JTR-ND 84AH5886
Product Name Chip Resistor - Surface Mount Res, 100K, 5%, 0.5W, 2010 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details