KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV732BTTD2703D

Description
270 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV732BTTD2703DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD2703DTR-ND
Chip Resistor - Surface Mount 2019-HV732BTTD2703DTR-ND
270 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

270 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732BTTD2703DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD2703DCT-ND
Chip Resistor - Surface Mount 2019-HV732BTTD2703DCT-ND
RES 270K OHM 0.5% 1/4W 1206

RES 270K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732BTTD2703DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD2703DDKR-ND
Chip Resistor - Surface Mount 2019-HV732BTTD2703DDKR-ND
RES 270K OHM 0.5% 1/4W 1206

RES 270K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Res, 270K, 0.5%, 0.25W, 1206 Rohs Compliant Koa - 84AH5872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.5%, 0.25W, 1206 Rohs Compliant Koa
84AH5872
Res, 270K, 0.5%, 0.25W, 1206 Rohs Compliant Koa 84AH5872
RES, 270K, 0.5%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 270K, 0.5%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-HV732BTTD2703DTR-ND 84AH5872
Product Name Chip Resistor - Surface Mount Res, 270K, 0.5%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details