KOA Speer Electronics, Inc. Surface Mount Resistors HV732ATTD1204F

Description
KOA HV732ATTD1204F
Request a Quote Datasheet
Description
KOA HV732ATTD1204F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786168
Surface Mount Resistors 1786168
KOA HV732ATTD1204F

KOA HV732ATTD1204F

Supplier's Site
Surface Mount Resistors - 1786095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786095
Surface Mount Resistors 1786095
KOA HV732ATTD1204F

KOA HV732ATTD1204F

Supplier's Site
Chip Resistor - Surface Mount - 2019-HV732ATTD1204FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD1204FTR-ND
Chip Resistor - Surface Mount 2019-HV732ATTD1204FTR-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732ATTD1204FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD1204FCT-ND
Chip Resistor - Surface Mount 2019-HV732ATTD1204FCT-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732ATTD1204FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD1204FDKR-ND
Chip Resistor - Surface Mount 2019-HV732ATTD1204FDKR-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 1786168 2019-HV732ATTD1204FTR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details