KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV731JTTD4702F

Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV731JTTD4702FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JTTD4702FTR-ND
Chip Resistor - Surface Mount 2019-HV731JTTD4702FTR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV731JTTD4702FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JTTD4702FCT-ND
Chip Resistor - Surface Mount 2019-HV731JTTD4702FCT-ND
RES 47K OHM 1% 1/10W 0603

RES 47K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV731JTTD4702FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JTTD4702FDKR-ND
Chip Resistor - Surface Mount 2019-HV731JTTD4702FDKR-ND
RES 47K OHM 1% 1/10W 0603

RES 47K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 47K, 1%, 0.1W, 0603 Rohs Compliant Koa - 84AH5837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.1W, 0603 Rohs Compliant Koa
84AH5837
Res, 47K, 1%, 0.1W, 0603 Rohs Compliant Koa 84AH5837
RES, 47K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 47K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-HV731JTTD4702FTR-ND 84AH5837
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details