KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV731JTTD2004F

Description
2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV731JTTD2004FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JTTD2004FTR-ND
Chip Resistor - Surface Mount 2019-HV731JTTD2004FTR-ND
2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film

2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV731JTTD2004FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JTTD2004FDKR-ND
Chip Resistor - Surface Mount 2019-HV731JTTD2004FDKR-ND
RES 2M OHM 1% 1/10W 0603

RES 2M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV731JTTD2004FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JTTD2004FCT-ND
Chip Resistor - Surface Mount 2019-HV731JTTD2004FCT-ND
RES 2M OHM 1% 1/10W 0603

RES 2M OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 2M, 1%, 0.1W, 0603 Rohs Compliant Koa - 84AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.1W, 0603 Rohs Compliant Koa
84AH5832
Res, 2M, 1%, 0.1W, 0603 Rohs Compliant Koa 84AH5832
RES, 2M, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 2M, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-HV731JTTD2004FTR-ND 84AH5832
Product Name Chip Resistor - Surface Mount Res, 2M, 1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details