KOA Speer Electronics, Inc. Surface Mount Resistors HV731JTTD1502F

Description
KOA HV731JTTD1502F
Request a Quote Datasheet
Description
KOA HV731JTTD1502F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786125
Surface Mount Resistors 1786125
KOA HV731JTTD1502F

KOA HV731JTTD1502F

Supplier's Site
Surface Mount Resistors - 1786077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786077
Surface Mount Resistors 1786077
KOA HV731JTTD1502F

KOA HV731JTTD1502F

Supplier's Site
Chip Resistor - Surface Mount - 2019-HV731JTTD1502FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JTTD1502FTR-ND
Chip Resistor - Surface Mount 2019-HV731JTTD1502FTR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 1786125 2019-HV731JTTD1502FTR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details