4-Terminal Chip Network. Lead-free solder used. Chip-based resistors provide improved board density. Lower mounting costs. Better solder-fillet visibility
Resistance = 33Ohms
Number of Resistors = 4
Package/Case = 0804 (2010M)
Termination Style = Convex SMT
Tolerance = ±5%
Power Rating per Resistor = 0.063W
Circuit Designator = ISOL
Length = 2mm
Depth = 1mm
Height = 0.35mm
RS Components, Ltd. | |
---|---|
Product Category | Resistor, Capacitor Networks |
Product Number | 4172351 |
Configuration | Chip Array |