The AS-series subminiature slide switches are designed for low-voltage logic-level applications, with a footprint one-third the size of Series M. The AS12CV variant features a single-pole, three-throw configuration with vertical PC terminals and a .150" (3.8mm) actuator. It uses an STC contact mechanism for positive detent actuation and enhanced reliability. Contact resistance is 50 milliohms max, insulation resistance 500 megohms min at 500V DC, and dielectric strength is 500V AC for one minute. Operating temperature ranges from -30°C to +85°C. The switch supports 50,000 electrical and mechanical operations, with .100" × .100" terminal spacing. Total travel is .098" (2.5mm), nonshorting. The actuator and housing materials include glass fiber reinforced polyamide and antistatic polyacetal. It is not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle, Vertical
SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-ON .150' VERT. W/BRACKET
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12CV | 2300-AS12CV | 360-3344-ND | 09X6728 | AS12CV | AS12CV |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 28Vac/dc, Th; Contact Configuration Nkk Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | |||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |