KNIPEX-Werk Pliers 86 05 180

Description
Knipex 86 05 180 Plier Wrench
Request a Quote
Description
Knipex 86 05 180 Plier Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7638138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7638138
Pliers 7638138
Knipex 86 05 180 Plier Wrench

Knipex 86 05 180 Plier Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7638138
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details