T-45B -- CHANNELLOCK 8" END CUT NIPPERS
Buckaroos, Inc.
Channellock 8" End Cut Nippers
T-45B
Description
Lightweight versus other nippers
Perfectly mated end cutter, heat treated to holds its edge
Polished high carbon drop forged steel
Description
Lightweight versus other nippers
Perfectly mated end cutter, heat treated to holds its edge
Polished high carbon drop forged steel
Suppliers
Channellock 8" End Cut Nippers
T-45B
Lightweight versus other nippers
Perfectly mated end cutter, heat treated to holds its edge
Polished high carbon drop forged steel
- Lightweight versus other nippers
- Perfectly mated end cutter, heat treated to holds its edge
- Polished high carbon drop forged steel
Supplier's Site
Technical Specifications
|
Product Category
|
Pliers |
|
Product Number
|
T-45B |
|
Product Name
|
Channellock 8" End Cut Nippers |
|
Type
|
End Cutting
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
6.06 inch (154 mm)
Features
Electrically Insulated
Standards
RoHS Compliant
View Details
Type
Specialty / Other; Crimping
Length
9.5 inch (241 mm)
View Details
Type
Specialty / Other; Snap Ring Pliers
Features
Soft Handles (optional feature)
View Details