RS Components, Ltd. Pliers 1253073

Description
RS PRO G15-18-0200RS Long Nose Plier
Request a Quote
Description
RS PRO G15-18-0200RS Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1253073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1253073
Pliers 1253073
RS PRO G15-18-0200RS Long Nose Plier

RS PRO G15-18-0200RS Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1253073
Product Name Pliers
Type Specialty / Other; Long nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details
Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details