Knipex Tools LP Pliers 30 41 160

Description
"Electronics Pliers Flat Nose Serrated 6.25"" (158.8mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Flat Nose Serrated 6.25"" (158.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-3041160-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Flat Nose Serrated 6.25"" (158.8mm)"

"Electronics Pliers Flat Nose Serrated 6.25"" (158.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-3041160-ND
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Ignition Slip Joint - Vinyl Grips - 518A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details