Proto® Industrial Tools PLIER E117920

Description
INTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB BORE DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
Datasheet
Description
INTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB BORE DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117920 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117920
PLIER E117920
INTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB BORE DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
  • INTERNAL RETAINING RING TYPE
  • 5 33/64 INCH OVERALL LENGTH
  • 5 33/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • 90 DEG JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.25 LB
  • BORE DIAMETER 1/8 INCH TO 25/64 INCH
  • TIP SIZE 0.035 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117920
Product Name PLIER
Type Diagonal; Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6501 - Combination pliers - 65016200 - Stahlwille North America
Specs
Type Combination
Length 7.87 inch (200 mm)
Weight 9.28 oz (2.58 N)
View Details
Plier - J275G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 5.81 inch (148 mm)
Jaw Length 1.31 inch (33.34 mm)
View Details