Ideal Industries, Inc. Plier 35-029

Description
DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, INDUCTION HARDENED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL ANGLED HEAD JAW TYPE WIREMAN[TM] BRAND SIZE 1.24 INCH L X 0.68 INCH W X 0.77 INCH H TEMPERATURE RATING 32 TO 185 DEG F NUMBER OF TERMINALS 2 POWER RATING 1/3 HP AT 125 VAC, 1/2 HP AT 250 VAC
Datasheet
Description
DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, INDUCTION HARDENED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL ANGLED HEAD JAW TYPE WIREMAN[TM] BRAND SIZE 1.24 INCH L X 0.68 INCH W X 0.77 INCH H TEMPERATURE RATING 32 TO 185 DEG F NUMBER OF TERMINALS 2 POWER RATING 1/3 HP AT 125 VAC, 1/2 HP AT 250 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-029 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-029
Plier 35-029
DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, INDUCTION HARDENED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL ANGLED HEAD JAW TYPE WIREMAN[TM] BRAND SIZE 1.24 INCH L X 0.68 INCH W X 0.77 INCH H TEMPERATURE RATING 32 TO 185 DEG F NUMBER OF TERMINALS 2 POWER RATING 1/3 HP AT 125 VAC, 1/2 HP AT 250 VAC
  • DIAGONAL CUTTING TYPE
  • HIGH CARBON STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION
  • DROP FORGED, INDUCTION HARDENED PROCESS
  • VINYL COATED COMFORT GRIP HANDLE MATERIAL
  • ANGLED HEAD JAW TYPE
  • WIREMAN[TM] BRAND
  • SIZE 1.24 INCH L X 0.68 INCH W X 0.77 INCH H
  • TEMPERATURE RATING 32 TO 185 DEG F
  • NUMBER OF TERMINALS 2
  • POWER RATING 1/3 HP AT 125 VAC, 1/2 HP AT 250 VAC
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-029
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Plier - 35-9430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Material High Carbon Steel
View Details
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 6 inch (152 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details