Knipex Tools LP Pliers 08 22 145

Description
"Combination Pliers Needle Nose Serrated 5.75"" (146.1mm)"
Request a Quote Datasheet
Description
"Combination Pliers Needle Nose Serrated 5.75"" (146.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-0822145-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Needle Nose Serrated 5.75"" (146.1mm)"

"Combination Pliers Needle Nose Serrated 5.75"" (146.1mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2172-0822145-ND
Product Name Pliers
Type Combination; Needle Nose; Specialty / Other; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details
Plier - D201-8NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.69 inch (221 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers
6573 - PowerGRIP pliers wrench - 65735250 - Stahlwille North America
Specs
Type Tongue and Groove
Length 9.96 inch (253 mm)
Jaw Capacity 1.81 inch (46 mm)
View Details