Ebinger Manufacturing Corp. Plier 317G

Description
7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION LONG NOSE JAW TYPE PACKAGING QUANTITY 5 PER PACK INCLUDES SIDE CUTTER OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION LONG NOSE JAW TYPE PACKAGING QUANTITY 5 PER PACK INCLUDES SIDE CUTTER OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier 317G
7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION LONG NOSE JAW TYPE PACKAGING QUANTITY 5 PER PACK INCLUDES SIDE CUTTER OVERALL LENGTH - DECIMAL - UOM IN
  • 7-1/2 INCH OVERALL LENGTH
  • 7-1/2 OVERALL LENGTH - FRACTIONAL
  • 7.5 OVERALL LENGTH - DECIMAL
  • CUTTING APPLICATION
  • LONG NOSE JAW TYPE
  • PACKAGING QUANTITY 5 PER PACK
  • INCLUDES SIDE CUTTER
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pliers
Product Number 317G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Spark Plug Boot Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Spark Plug Boot Pliers
Length 7 to 11 inch (178 to 279 mm)
Weight 1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details