Knight Optical (UK) Ltd Right Angle Prism UV fused silica 6.25x6.25mm Uncoated PTF0600

Description
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. These precision UV grade fused silica right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked as uncoated and protected on the hypotenuse to meet general applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. If the hypotenuse can be coated with a standard reflecting coating, generally aluminium, which is then protected by a paint layer it will work over a wide range of incidence angles. These are commonly known as protected right angle prisms. These UV grade fused silica right angle prisms are used for wavelengths down to 175nm. Right angle prisms are generally used to bend light, reflect light and for image displacement.
Description
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. These precision UV grade fused silica right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked as uncoated and protected on the hypotenuse to meet general applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. If the hypotenuse can be coated with a standard reflecting coating, generally aluminium, which is then protected by a paint layer it will work over a wide range of incidence angles. These are commonly known as protected right angle prisms. These UV grade fused silica right angle prisms are used for wavelengths down to 175nm. Right angle prisms are generally used to bend light, reflect light and for image displacement.

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Right Angle Prism UV fused silica 6.25x6.25mm Uncoated
PTF0600
Right Angle Prism UV fused silica 6.25x6.25mm Uncoated PTF0600
Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. These precision UV grade fused silica right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked as uncoated and protected on the hypotenuse to meet general applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. If the hypotenuse can be coated with a standard reflecting coating, generally aluminium, which is then protected by a paint layer it will work over a wide range of incidence angles. These are commonly known as protected right angle prisms. These UV grade fused silica right angle prisms are used for wavelengths down to 175nm. Right angle prisms are generally used to bend light, reflect light and for image displacement.

Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. These precision UV grade fused silica right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the hypotenuse. These right angle prisms are stocked as uncoated and protected on the hypotenuse to meet general applications. The simplest is a totally uncoated right angle prism; uncoated right-angle prisms will rely on total internal reflection and so is limited in the angular range it will reflect. If the hypotenuse can be coated with a standard reflecting coating, generally aluminium, which is then protected by a paint layer it will work over a wide range of incidence angles. These are commonly known as protected right angle prisms. These UV grade fused silica right angle prisms are used for wavelengths down to 175nm.

Right angle prisms are generally used to bend light, reflect light and for image displacement.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Prisms
Product Number PTF0600
Product Name Right Angle Prism UV fused silica 6.25x6.25mm Uncoated
Surface Quality 40-20 Scratch / Dig
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Prism - PR 709 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-600-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 60 mm (2.36 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, ValuMax, N-BK7, 40.0 mm, Aluminized Hypotenuse - BRP-40-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details