Newport MKS Light Pipe Collet Holder, 50 mm Length LPH-COL-4

Description
The LPH-COL-4 Light Pipe Collet makes contact with the LPH-PIP-4 light pipe only at the edges and completely covers the sharp edges for safety. It has a 50 mm length.
Request a Quote
Description
The LPH-COL-4 Light Pipe Collet makes contact with the LPH-PIP-4 light pipe only at the edges and completely covers the sharp edges for safety. It has a 50 mm length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipe Collet Holder, 50 mm Length - LPH-COL-4 - Newport MKS
Irvine, CA, United States
Light Pipe Collet Holder, 50 mm Length
LPH-COL-4
Light Pipe Collet Holder, 50 mm Length LPH-COL-4
The LPH-COL-4 Light Pipe Collet makes contact with the LPH-PIP-4 light pipe only at the edges and completely covers the sharp edges for safety. It has a 50 mm length.

The LPH-COL-4 Light Pipe Collet makes contact with the LPH-PIP-4 light pipe only at the edges and completely covers the sharp edges for safety. It has a 50 mm length.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number LPH-COL-4
Product Name Light Pipe Collet Holder, 50 mm Length
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, N-BK7, 5 mm, λ/8, Uncoated - BRAP11 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 430-700 nm - 05BR08AR.14 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, Uncoated - 05SR20 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Right-Angle Prism, ValuMax, N-BK7, 25.4 mm, Uncoated - BRP-25.4 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details