Knight Optical (UK) Ltd Penta Prism 20x20mm aperture PPB2020

Description
Knight Optical supply deviating penta prisms that cover the visual and NIR range. The deviation prism is an optical component that will redirect a light beam into another known angle relative to the incoming beam. The penta prism is a deviation prism which are used in cameras with a movable mirror that bends the beam vertical onto the focus graticule. The penta-prism provides a 90° deviation of the beam from the focus plane and, via an eyepiece, the user can aim the camera along the same axis as the beam that is focussed onto the detector, electronic or wet film. Deviations through other angles can be accomplished using, for example, abbe constant deviation, littrow, and wadsworth prisms. The penta prism has two surfaces that reflect light. The deviation of the light in a penta prism is set by the angle between the two surfaces which is constant. This leads to a situation where the light is deviated by a constant angle which is independent of the incidence angle of the light falling on the prism. This can allow simplification of a design as the need for adjustments can be considerably reduced. Our range of stock penta prisms have aluminised reflecting surfaces and very tight deviation tolerance. Penta prisms are excellent in metrological applications, e.g. for setting up axes accurately for right angles. Typical usages for penta prisms are for beam steering and range finding, surveying and alignment in an optical system.
Description
Knight Optical supply deviating penta prisms that cover the visual and NIR range. The deviation prism is an optical component that will redirect a light beam into another known angle relative to the incoming beam. The penta prism is a deviation prism which are used in cameras with a movable mirror that bends the beam vertical onto the focus graticule. The penta-prism provides a 90° deviation of the beam from the focus plane and, via an eyepiece, the user can aim the camera along the same axis as the beam that is focussed onto the detector, electronic or wet film. Deviations through other angles can be accomplished using, for example, abbe constant deviation, littrow, and wadsworth prisms. The penta prism has two surfaces that reflect light. The deviation of the light in a penta prism is set by the angle between the two surfaces which is constant. This leads to a situation where the light is deviated by a constant angle which is independent of the incidence angle of the light falling on the prism. This can allow simplification of a design as the need for adjustments can be considerably reduced. Our range of stock penta prisms have aluminised reflecting surfaces and very tight deviation tolerance. Penta prisms are excellent in metrological applications, e.g. for setting up axes accurately for right angles. Typical usages for penta prisms are for beam steering and range finding, surveying and alignment in an optical system.

Suppliers

Company
Product
Description
Supplier Links
Penta Prism 20x20mm aperture - PPB2020 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Penta Prism 20x20mm aperture
PPB2020
Penta Prism 20x20mm aperture PPB2020
Knight Optical supply deviating penta prisms that cover the visual and NIR range. The deviation prism is an optical component that will redirect a light beam into another known angle relative to the incoming beam. The penta prism is a deviation prism which are used in cameras with a movable mirror that bends the beam vertical onto the focus graticule. The penta-prism provides a 90° deviation of the beam from the focus plane and, via an eyepiece, the user can aim the camera along the same axis as the beam that is focussed onto the detector, electronic or wet film. Deviations through other angles can be accomplished using, for example, abbe constant deviation, littrow, and wadsworth prisms. The penta prism has two surfaces that reflect light. The deviation of the light in a penta prism is set by the angle between the two surfaces which is constant. This leads to a situation where the light is deviated by a constant angle which is independent of the incidence angle of the light falling on the prism. This can allow simplification of a design as the need for adjustments can be considerably reduced. Our range of stock penta prisms have aluminised reflecting surfaces and very tight deviation tolerance. Penta prisms are excellent in metrological applications, e.g. for setting up axes accurately for right angles. Typical usages for penta prisms are for beam steering and range finding, surveying and alignment in an optical system.

Knight Optical supply deviating penta prisms that cover the visual and NIR range.

The deviation prism is an optical component that will redirect a light beam into another known angle relative to the incoming beam. The penta prism is a deviation prism which are used in cameras with a movable mirror that bends the beam vertical onto the focus graticule. The penta-prism provides a 90° deviation of the beam from the focus plane and, via an eyepiece, the user can aim the camera along the same axis as the beam that is focussed onto the detector, electronic or wet film. Deviations through other angles can be accomplished using, for example, abbe constant deviation, littrow, and wadsworth prisms.

The penta prism has two surfaces that reflect light. The deviation of the light in a penta prism is set by the angle between the two surfaces which is constant. This leads to a situation where the light is deviated by a constant angle which is independent of the incidence angle of the light falling on the prism. This can allow simplification of a design as the need for adjustments can be considerably reduced. Our range of stock penta prisms have aluminised reflecting surfaces and very tight deviation tolerance. Penta prisms are excellent in metrological applications, e.g. for setting up axes accurately for right angles. Typical usages for penta prisms are for beam steering and range finding, surveying and alignment in an optical system.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Prisms
Product Number PPB2020
Product Name Penta Prism 20x20mm aperture
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Rhomboid Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Rhomboid
Largest Dimension 35.4 mm (1.39 inch)
Prism Material BK7 Glass
View Details
Light Pipe Homogenizer, 4 x 4 x 50 mm - LPH-PIP-4 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Fresnel Prism - PR 675 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details