Precision grade plate beam splitters offer higher flatness and parallel specifications particularly useful in laser and imaging applications. Both faces of these precision beamsplitters are polished to a high degree of flatness of λ/4 and have excellent surface quality. Precision splitters are made from high quality optically polished BK7 with both surfaces controlled to a high degree of parallelism.
Our stock ranges of precision beamsplitters are available for use in Visible, Near Infrared and Telecoms wavelengths with 50/50 split ratio. The beamsplitter coating is a high quality dielectric coating, the non-splitting face of the beamsplitter is multilayer antireflective coated to eliminate second face ghosting effects.
For more information on our stock range of precision beamsplitters, or to enquire about a custom quote, please contact our technical sales team.
| Knight Optical (UK) Ltd | |
|---|---|
| Product Category | Plate Beamsplitters |
| Product Number | BQP6355 |
| Product Name | Plate Beamsplitter Precision Range 50/50 NIR 530-1070nm 65x40x8mmthk |
| Beamsplitter Coating | Antireflection Coating |
| Beamsplitter Shape | Circular; Rectangular |
| Beamsplitter Diameter, Side Length, or Rectangular Length | 0.1000 mm (0.0039 inch) |
| Rectangular Width | 40 mm (1.57 inch) |