Knight Optical (UK) Ltd Plate Beamsplitter Economy Range 40/60 Visible 450-700nm 50mmdia x 3mmthk BCF5000

Description
Our economy grade beamsplitters are a cost effective alternative to other grades of beamsplitters, useful for lower tolerance applications such as lighting, entertainment and autocue prompting applications for conferencing. Knight Optical’s economy beamsplitters have a single layer TiO² coating but do not have an AR coating on the second face as standard. The beamsplitter coating is applied to soda-lime float glass and therefore works efficiently in the visible spectrum. The surface quality of these beamsplitters is lower than other types and the split ration will vary more with wavelength. This range is available in large 900x730mm sheets. We are also able to coat the beamsplitter layer directly onto the rear of single layer AR coated sheets if required. These large economy beamsplitter sheets can be customised to meet your specifications at short notice. For more information on our stock range of economy beamsplitters or to enquire about a custom quote, please contact our technical sales team.
Description
Our economy grade beamsplitters are a cost effective alternative to other grades of beamsplitters, useful for lower tolerance applications such as lighting, entertainment and autocue prompting applications for conferencing. Knight Optical’s economy beamsplitters have a single layer TiO² coating but do not have an AR coating on the second face as standard. The beamsplitter coating is applied to soda-lime float glass and therefore works efficiently in the visible spectrum. The surface quality of these beamsplitters is lower than other types and the split ration will vary more with wavelength. This range is available in large 900x730mm sheets. We are also able to coat the beamsplitter layer directly onto the rear of single layer AR coated sheets if required. These large economy beamsplitter sheets can be customised to meet your specifications at short notice. For more information on our stock range of economy beamsplitters or to enquire about a custom quote, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plate Beamsplitter Economy Range 40/60 Visible 450-700nm 50mmdia x 3mmthk - BCF5000 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plate Beamsplitter Economy Range 40/60 Visible 450-700nm 50mmdia x 3mmthk
BCF5000
Plate Beamsplitter Economy Range 40/60 Visible 450-700nm 50mmdia x 3mmthk BCF5000
Our economy grade beamsplitters are a cost effective alternative to other grades of beamsplitters, useful for lower tolerance applications such as lighting, entertainment and autocue prompting applications for conferencing. Knight Optical’s economy beamsplitters have a single layer TiO² coating but do not have an AR coating on the second face as standard. The beamsplitter coating is applied to soda-lime float glass and therefore works efficiently in the visible spectrum. The surface quality of these beamsplitters is lower than other types and the split ration will vary more with wavelength. This range is available in large 900x730mm sheets. We are also able to coat the beamsplitter layer directly onto the rear of single layer AR coated sheets if required. These large economy beamsplitter sheets can be customised to meet your specifications at short notice. For more information on our stock range of economy beamsplitters or to enquire about a custom quote, please contact our technical sales team.

Our economy grade beamsplitters are a cost effective alternative to other grades of beamsplitters, useful for lower tolerance applications such as lighting, entertainment and autocue prompting applications for conferencing.
Knight Optical’s economy beamsplitters have a single layer TiO² coating but do not have an AR coating on the second face as standard. The beamsplitter coating is applied to soda-lime float glass and therefore works efficiently in the visible spectrum. The surface quality of these beamsplitters is lower than other types and the split ration will vary more with wavelength.

This range is available in large 900x730mm sheets. We are also able to coat the beamsplitter layer directly onto the rear of single layer AR coated sheets if required. These large economy beamsplitter sheets can be customised to meet your specifications at short notice.

For more information on our stock range of economy beamsplitters or to enquire about a custom quote, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Plate Beamsplitters
Product Number BCF5000
Product Name Plate Beamsplitter Economy Range 40/60 Visible 450-700nm 50mmdia x 3mmthk
Beamsplitter Shape Circular; Rectangular
Beamsplitter Diameter, Side Length, or Rectangular Length 0.2000 mm (0.0079 inch)
Thickness 0.2000 mm (0.0079 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 700-950 nm - 30Q40BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
642 Longpass Dichroic Beamsplitter - 7162 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 757 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details