Alluxa, Inc. 505 ULTRA Longpass Dichroic Beamsplitter 7553

Description
ULTRA Series longpass dichroic filter with a 505 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 510 nm to 850 nm, greater than 98% average reflectance from 345 nm to 500 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series longpass dichroic filter with a 505 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 510 nm to 850 nm, greater than 98% average reflectance from 345 nm to 500 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
505 ULTRA Longpass Dichroic Beamsplitter - 7553 - Alluxa, Inc.
Santa Rosa, CA, United States
505 ULTRA Longpass Dichroic Beamsplitter
7553
505 ULTRA Longpass Dichroic Beamsplitter 7553
ULTRA Series longpass dichroic filter with a 505 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 510 nm to 850 nm, greater than 98% average reflectance from 345 nm to 500 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series longpass dichroic filter with a 505 nm (± 3.0 nm) cut-on wavelength, greater than 95% average transmittance from 510 nm to 850 nm, greater than 98% average reflectance from 345 nm to 500 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7553
Product Name 505 ULTRA Longpass Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

500 ULTRA Longpass Dichroic Beamsplitter - 7761 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
409 Longpass Dichroic Beamsplitter - 7161 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
504_605 ULTRA Dualband Dichroic Beamsplitter - 7178 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
550 Longpass Dichroic Beamsplitter - 7211 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details