Knight Optical (UK) Ltd Plate Beamsplitter Standard Range 50/50 Visible 450-700nm 145x100x1.1mmthk BAE14506

Description
These general purpose plate beam splitters are for use at 45°. Our plate beam splitters are available for both visible, NIR and Telecoms applications. We stock 50/50 plate beamsplitters and 70/30 plate beamsplitters for visible applications such as imaging and 50/50 plate beamsplitters for NIR for use in medical and laser applications and interferometers. The Beamsplitter multilayer dielectric coating is deposited on standard white float glass that has a relatively good grade of flatness and surface quality. All general purpose grade beamsplitters have a multilayer broad band antireflective coating on the rear to eliminate problematic secondary reflections. Knight Optical's plate beamsplitters are available in 1mm and 3mm thicknesses. The 1mm thick beamsplitters are useful where compactness and weight are an issue. The white float glass used can be particularly useful in the near infrared plate beamsplitter as it avoids strong IR absorption. For more information on our stock range of general purpose plate beamsplitters, or to enquire about a custom quote, please contact our technical sales team.
Description
These general purpose plate beam splitters are for use at 45°. Our plate beam splitters are available for both visible, NIR and Telecoms applications. We stock 50/50 plate beamsplitters and 70/30 plate beamsplitters for visible applications such as imaging and 50/50 plate beamsplitters for NIR for use in medical and laser applications and interferometers. The Beamsplitter multilayer dielectric coating is deposited on standard white float glass that has a relatively good grade of flatness and surface quality. All general purpose grade beamsplitters have a multilayer broad band antireflective coating on the rear to eliminate problematic secondary reflections. Knight Optical's plate beamsplitters are available in 1mm and 3mm thicknesses. The 1mm thick beamsplitters are useful where compactness and weight are an issue. The white float glass used can be particularly useful in the near infrared plate beamsplitter as it avoids strong IR absorption. For more information on our stock range of general purpose plate beamsplitters, or to enquire about a custom quote, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plate Beamsplitter Standard Range 50/50 Visible 450-700nm 145x100x1.1mmthk - BAE14506 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plate Beamsplitter Standard Range 50/50 Visible 450-700nm 145x100x1.1mmthk
BAE14506
Plate Beamsplitter Standard Range 50/50 Visible 450-700nm 145x100x1.1mmthk BAE14506
These general purpose plate beam splitters are for use at 45°. Our plate beam splitters are available for both visible, NIR and Telecoms applications. We stock 50/50 plate beamsplitters and 70/30 plate beamsplitters for visible applications such as imaging and 50/50 plate beamsplitters for NIR for use in medical and laser applications and interferometers. The Beamsplitter multilayer dielectric coating is deposited on standard white float glass that has a relatively good grade of flatness and surface quality. All general purpose grade beamsplitters have a multilayer broad band antireflective coating on the rear to eliminate problematic secondary reflections. Knight Optical's plate beamsplitters are available in 1mm and 3mm thicknesses. The 1mm thick beamsplitters are useful where compactness and weight are an issue. The white float glass used can be particularly useful in the near infrared plate beamsplitter as it avoids strong IR absorption. For more information on our stock range of general purpose plate beamsplitters, or to enquire about a custom quote, please contact our technical sales team.

These general purpose plate beam splitters are for use at 45°. Our plate beam splitters are available for both visible, NIR and Telecoms applications. We stock 50/50 plate beamsplitters and 70/30 plate beamsplitters for visible applications such as imaging and 50/50 plate beamsplitters for NIR for use in medical and laser applications and interferometers.

The Beamsplitter multilayer dielectric coating is deposited on standard white float glass that has a relatively good grade of flatness and surface quality. All general purpose grade beamsplitters have a multilayer broad band antireflective coating on the rear to eliminate problematic secondary reflections.

Knight Optical's plate beamsplitters are available in 1mm and 3mm thicknesses. The 1mm thick beamsplitters are useful where compactness and weight are an issue. The white float glass used can be particularly useful in the near infrared plate beamsplitter as it avoids strong IR absorption.

For more information on our stock range of general purpose plate beamsplitters, or to enquire about a custom quote, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Plate Beamsplitters
Product Number BAE14506
Product Name Plate Beamsplitter Standard Range 50/50 Visible 450-700nm 145x100x1.1mmthk
Beamsplitter Coating Antireflection Coating
Beamsplitter Shape Circular; Rectangular
Beamsplitter Diameter, Side Length, or Rectangular Length 0.2000 mm (0.0079 inch)
Rectangular Width 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Beamsplitter - PR 713 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/20, 440-700 nm - 10Q40NC.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
642 Longpass Dichroic Beamsplitter - 7162 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details