ORION Fans Fan Blower, 175Mm X 67Mm, 52.8W, 48Vdc; Blower Type Orion Fans ODB17567-48HB10A

Description
FAN BLOWER, 175MM X 67MM, 52.8W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 175MM X 67MM, 52.8W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 175Mm X 67Mm, 52.8W, 48Vdc; Blower Type Orion Fans - 91AH9631 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 175Mm X 67Mm, 52.8W, 48Vdc; Blower Type Orion Fans
91AH9631
Fan Blower, 175Mm X 67Mm, 52.8W, 48Vdc; Blower Type Orion Fans 91AH9631
FAN BLOWER, 175MM X 67MM, 52.8W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes

FAN BLOWER, 175MM X 67MM, 52.8W, 48VDC; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:175mm; External Depth:67mm; Air Flow - CFM:338CFM; Air Flow - m3/min:-; Noise Rating:64dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9631
Product Name Fan Blower, 175Mm X 67Mm, 52.8W, 48Vdc; Blower Type Orion Fans
Air Flow Rate 338 SCFM (575 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 110 SCFM (187 m³/hr)
View Details
Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details