Rogers Machinery Company, Inc. MD-Pneumatics - EX ATEX Blower Solutions EX4012

Description
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. ATEX Blower features include: External classifications for Zones 1 or 2, Gas Groups IIA, IIB, and IIB+H2, and T3-T1 Temp Classes Internal classifications available including explosive gases for internal operating pressures less than 100 mbar Double envelope seals that are high pressure tested to provide the highest safety level possible Nominal displacement range of 212 to 3823 m3/hr cooling coils to promote longer oil, bearing, and seal life Stainless steel cross-over tubing between oil sumps for harsh environments Multiple instrumentation ports for monitoring temperatures, vibrations, fluids, pressure, and vacuum Hydrostatic integrity tests performed on assembled housing, endplates, and ports M-D Pneumatics MD Plus lubrication designed specifically for the performance demanded Standard shaft or c-flange versions available to meet installation requirements Materials of construction options include cast iron, ductile iron, and stainless steel Applications: Pneumatic conveying Silo loading and unloading Process gas boosting Elevated pressure applications
Request a Quote Datasheet
Description
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. ATEX Blower features include: External classifications for Zones 1 or 2, Gas Groups IIA, IIB, and IIB+H2, and T3-T1 Temp Classes Internal classifications available including explosive gases for internal operating pressures less than 100 mbar Double envelope seals that are high pressure tested to provide the highest safety level possible Nominal displacement range of 212 to 3823 m3/hr cooling coils to promote longer oil, bearing, and seal life Stainless steel cross-over tubing between oil sumps for harsh environments Multiple instrumentation ports for monitoring temperatures, vibrations, fluids, pressure, and vacuum Hydrostatic integrity tests performed on assembled housing, endplates, and ports M-D Pneumatics MD Plus lubrication designed specifically for the performance demanded Standard shaft or c-flange versions available to meet installation requirements Materials of construction options include cast iron, ductile iron, and stainless steel Applications: Pneumatic conveying Silo loading and unloading Process gas boosting Elevated pressure applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MD-Pneumatics - EX ATEX Blower Solutions - EX4012 - Rogers Machinery Company, Inc.
Portland, OR, United States
MD-Pneumatics - EX ATEX Blower Solutions
EX4012
MD-Pneumatics - EX ATEX Blower Solutions EX4012
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. ATEX Blower features include: External classifications for Zones 1 or 2, Gas Groups IIA, IIB, and IIB+H2, and T3-T1 Temp Classes Internal classifications available including explosive gases for internal operating pressures less than 100 mbar Double envelope seals that are high pressure tested to provide the highest safety level possible Nominal displacement range of 212 to 3823 m3/hr cooling coils to promote longer oil, bearing, and seal life Stainless steel cross-over tubing between oil sumps for harsh environments Multiple instrumentation ports for monitoring temperatures, vibrations, fluids, pressure, and vacuum Hydrostatic integrity tests performed on assembled housing, endplates, and ports M-D Pneumatics MD Plus lubrication designed specifically for the performance demanded Standard shaft or c-flange versions available to meet installation requirements Materials of construction options include cast iron, ductile iron, and stainless steel Applications: Pneumatic conveying Silo loading and unloading Process gas boosting Elevated pressure applications

From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.

ATEX Blower features include:

  • External classifications for Zones 1 or 2, Gas Groups IIA, IIB, and IIB+H2, and T3-T1 Temp Classes
  • Internal classifications available including explosive gases for internal operating pressures less than 100 mbar
  • Double envelope seals that are high pressure tested to provide the highest safety level possible
  • Nominal displacement range of 212 to 3823 m3/hr cooling coils to promote longer oil, bearing, and seal life
  • Stainless steel cross-over tubing between oil sumps for harsh environments
  • Multiple instrumentation ports for monitoring temperatures, vibrations, fluids, pressure, and vacuum
  • Hydrostatic integrity tests performed on assembled housing, endplates, and ports
  • M-D Pneumatics MD Plus lubrication designed specifically for the performance demanded
  • Standard shaft or c-flange versions available to meet installation requirements
  • Materials of construction options include cast iron, ductile iron, and stainless steel

Applications:

  • Pneumatic conveying
  • Silo loading and unloading
  • Process gas boosting
  • Elevated pressure applications
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number EX4012
Product Name MD-Pneumatics - EX ATEX Blower Solutions
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Aerzen - Delta Industrial Air Blower - delta_blower - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Static Pressure Range 415 in H2O (776 Torr)
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9016 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2.25 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Aerzen - GM25 Positive Displacement Blower - GM25S - -500 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9016_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2.25 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details