The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
DC Fans DC Fan, High Static Pressure, Vaneaxial, 80x38mm, 12VDC, 76CFM, 6W, 51dBA, 4900RPM, Ball Bearing, Wire Leads
| ORION Fans | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD8038-12LB-VXC | OD8038-12LB-VXC |
| Product Name | OD8038 'VA' Series | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 76 SCFM (129 m³/hr) | |
| Maximum Static Pressure | 0.5000 in H2O (0.9342 Torr) | |
| Maximum Sound Level | 51 dbA | |
| Nominal Voltage | 12 volts |