STEGO Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 176x176mm 01872.9-30

Description
Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus expelling hot inside air. The resulting airflow prevents formation of localized hot pockets and protects electronic components from overheating. The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at at +104 °F (+40 °C): min. 65,000 h fan body aluminum, metal impeller Connection 3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing, hood, flaps plastic UL 94V-0, light grey; UV light resistant according to UL746C (f1) Enclosure cut-out (6.93 x 6.93") 176 x 176 mm Mounting frame 4 built-in ratchet push levers for mounting (6 ratchet stops to accommodate for wall thicknesses Gauge 9 to 19 or 1-4 mm). Additional screw mounting possible if needed 1. Filter mat G3 acc. to DIN EN 779, average arrestance A a 84 % Filter material synthetic mesh with progressive construction, temperature resistant to 212 °F (100 °C), self-extinguishing class F1, moisture resistant to 100 % RH, reusable Operating temperature 50 Hz: -13 to +122 °F (-25 to +50 °C) 60 Hz: -13 to +158 °F (-25 to +70 °C) Storage temperature -40 to +158 °F (-40 to +70 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type/Protection class IP54 / I (grounded) Environmental rating UL/NEMA UL TYPE 12, NEMA 12 Approvals VDE, UL File No. E234324, EAC Note other voltages on request
Request a Quote
Description
Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus expelling hot inside air. The resulting airflow prevents formation of localized hot pockets and protects electronic components from overheating. The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at at +104 °F (+40 °C): min. 65,000 h fan body aluminum, metal impeller Connection 3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing, hood, flaps plastic UL 94V-0, light grey; UV light resistant according to UL746C (f1) Enclosure cut-out (6.93 x 6.93") 176 x 176 mm Mounting frame 4 built-in ratchet push levers for mounting (6 ratchet stops to accommodate for wall thicknesses Gauge 9 to 19 or 1-4 mm). Additional screw mounting possible if needed 1. Filter mat G3 acc. to DIN EN 779, average arrestance A a 84 % Filter material synthetic mesh with progressive construction, temperature resistant to 212 °F (100 °C), self-extinguishing class F1, moisture resistant to 100 % RH, reusable Operating temperature 50 Hz: -13 to +122 °F (-25 to +50 °C) 60 Hz: -13 to +158 °F (-25 to +70 °C) Storage temperature -40 to +158 °F (-40 to +70 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type/Protection class IP54 / I (grounded) Environmental rating UL/NEMA UL TYPE 12, NEMA 12 Approvals VDE, UL File No. E234324, EAC Note other voltages on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Filter Fan Plus model 01872.9-30 is a 115 V, 60 Hz air conditioning unit designed for enclosure cooling, with airflow direction "in". It features a 176 x 176 mm mounting cut-out, a plastic housing and hood rated UL94 V-0, and a G3 filter mat with 57% initial gravimetric arrestance. The unit consumes 38 W, delivers 120.1 cfm of blowing airflow, and operates at 58 dB(A). It has an operating temperature range of -13 °F to 158 °F, an IP54 protection rating, and meets UL NEMA Type 12 standards. Mounting is achieved via a frame with four rotary latches, and it includes a 3-pole clamp connection for 2.5 mm² cables. Service life exceeds 65,000 hours.

Datasheet Summary
Powered by GS/AI

The Filter Fan Plus model 01872.9-30 is a 115 V, 60 Hz air conditioning unit designed for enclosure cooling, with airflow direction "in". It features a 176 x 176 mm mounting cut-out, a plastic housing and hood rated UL94 V-0, and a G3 filter mat with 57% initial gravimetric arrestance. The unit consumes 38 W, delivers 120.1 cfm of blowing airflow, and operates at 58 dB(A). It has an operating temperature range of -13 °F to 158 °F, an IP54 protection rating, and meets UL NEMA Type 12 standards. Mounting is achieved via a frame with four rotary latches, and it includes a 3-pole clamp connection for 2.5 mm² cables. Service life exceeds 65,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Filter Fan Plus- Airflow Direction
Kennesaw, GA, United States
Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 176x176mm
01872.9-30
Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 176x176mm 01872.9-30
Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus expelling hot inside air. The resulting airflow prevents formation of localized hot pockets and protects electronic components from overheating. The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at at +104 °F (+40 °C): min. 65,000 h fan body aluminum, metal impeller Connection 3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing, hood, flaps plastic UL 94V-0, light grey; UV light resistant according to UL746C (f1) Enclosure cut-out (6.93 x 6.93") 176 x 176 mm Mounting frame 4 built-in ratchet push levers for mounting (6 ratchet stops to accommodate for wall thicknesses Gauge 9 to 19 or 1-4 mm). Additional screw mounting possible if needed 1. Filter mat G3 acc. to DIN EN 779, average arrestance A a 84 % Filter material synthetic mesh with progressive construction, temperature resistant to 212 °F (100 °C), self-extinguishing class F1, moisture resistant to 100 % RH, reusable Operating temperature 50 Hz: -13 to +122 °F (-25 to +50 °C) 60 Hz: -13 to +158 °F (-25 to +70 °C) Storage temperature -40 to +158 °F (-40 to +70 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type/Protection class IP54 / I (grounded) Environmental rating UL/NEMA UL TYPE 12, NEMA 12 Approvals VDE, UL File No. E234324, EAC Note other voltages on request

Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus expelling hot inside air. The resulting airflow prevents formation of localized hot pockets and protects electronic components from overheating.

The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use.

Axial fan, ball bearingservice life L10 at at +104 °F (+40 °C): min. 65,000 h
fan body aluminum, metal impeller
Connection3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max.
Housing, hood, flapsplastic UL 94V-0, light grey;
UV light resistant according to UL746C (f1)
Enclosure cut-out(6.93 x 6.93") 176 x 176 mm
Mounting frame4 built-in ratchet push levers for mounting
(6 ratchet stops to accommodate for wall
thicknesses Gauge 9 to 19 or 1-4 mm).
Additional screw mounting possible if needed

1.

Filter matG3 acc. to DIN EN 779, average arrestance A

a 84 %

Filter materialsynthetic mesh with progressive construction, temperature
resistant to 212 °F (100 °C), self-extinguishing class F1,
moisture resistant to 100 % RH, reusable
Operating temperature50 Hz: -13 to +122 °F (-25 to +50 °C)
60 Hz: -13 to +158 °F (-25 to +70 °C)
Storage temperature-40 to +158 °F (-40 to +70 °C)
Operating/Storage humiditymax. 90 % RH (non-condensing)
Protection type/Protection classIP54 / I (grounded)
Environmental rating UL/NEMAUL TYPE 12, NEMA 12
ApprovalsVDE, UL File No. E234324, EAC
Noteother voltages on request
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electronic Cooling Fans
Product Number 01872.9-30
Product Name Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 176x176mm
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage 115 volts
Voltage Range 115 volts
Nominal Power 38 watts
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater, 13W, Ac/dc 30-60 V, 60Mm, Cable 360Mm Stego - 27T2319 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers