ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-12HS

Description
FAN AXIAL 50X10.5MM 12VDC WIRE
Datasheet
Description
FAN AXIAL 50X10.5MM 12VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-12HS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-12HS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-12HS
FAN AXIAL 50X10.5MM 12VDC WIRE

FAN AXIAL 50X10.5MM 12VDC WIRE

Supplier's Site
FAN DC 50X10, 12V Sleeve, 11cfm - OD5010-12HS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 12V Sleeve, 11cfm
OD5010-12HS
FAN DC 50X10, 12V Sleeve, 11cfm OD5010-12HS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD5010-12HS OD5010-12HS
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 50X10, 12V Sleeve, 11cfm
Maximum Air Flow 11.2 SCFM (19.04 m³/hr) 11 SCFM (18.7 m³/hr)
Maximum Sound Level 26 dbA
Nominal Voltage 12 volts 12 volts
Nominal Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details