Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans DPF33000A230BK

Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure Externally mounted for space restricted installations such as control panels and IT equipment racks 30 degree slope top housing to avoid dust collection IEC power connector 6 foot long cable - NEMA 5-15P (115V) and IEC C14 (230V) Thermostat with 13 foot long cable allows for placement near heat sensitive locations Maintenance LED indication light (filter status) Plastic components made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fluted filter-mat provides longer service life, holding more dust before impeding airflow extending the mean time between maintenance; especially critical for those located in less accessible areas. Metal housing offered in White (RAL 9003) and Black (RAL 9004) with complementary plastic fan grill. NOTE - Datawind fan packages pressurize cabinets (push air in) so an exhaust location is needed as a path for heat to escape the cabinet. See table below for exhaust filter options. Accessories Replacement Filters Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - Free Flow - - - - Exhaust Filter - Exhaust Filter White RAL9003 - Black RAL9004 - Voltage - CFM - H - W - D - Light Gray RAL7035 - Black RAL9011 DPF22000A115WH - DPF22000A115BK - 115 VAC 38 9.40 6.80 2.76 PFA20000LG - PFA20000BK DPF22000A230WH - DPF22000A230BK - 230 VAC 38 9.40 6.80 2.76 PFA20000LG - PFA20000BK DPF33000A115WH - DPF33000A115BK - 115 VAC 152 11.90 9.30 3.30 PFA30000LG - PFA30000BK DPF33000A230WH - DPF33000A230BK - 230 VAC 152 11.90 9.30 3.30 PFA30000LG - PFA30000BK DPF67000A115WH - DPF67000A115BK - 115 VAC 560 17.50 14.90 5.50 PFA60000LG - PFA60000BK DPF67000A230WH - DPF67000A230BK - 230 VAC 560 17.50 14.90 5.50 PFA60000LG - PFA60000BK
Request a Quote
Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure Externally mounted for space restricted installations such as control panels and IT equipment racks 30 degree slope top housing to avoid dust collection IEC power connector 6 foot long cable - NEMA 5-15P (115V) and IEC C14 (230V) Thermostat with 13 foot long cable allows for placement near heat sensitive locations Maintenance LED indication light (filter status) Plastic components made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fluted filter-mat provides longer service life, holding more dust before impeding airflow extending the mean time between maintenance; especially critical for those located in less accessible areas. Metal housing offered in White (RAL 9003) and Black (RAL 9004) with complementary plastic fan grill. NOTE - Datawind fan packages pressurize cabinets (push air in) so an exhaust location is needed as a path for heat to escape the cabinet. See table below for exhaust filter options. Accessories Replacement Filters Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - Free Flow - - - - Exhaust Filter - Exhaust Filter White RAL9003 - Black RAL9004 - Voltage - CFM - H - W - D - Light Gray RAL7035 - Black RAL9011 DPF22000A115WH - DPF22000A115BK - 115 VAC 38 9.40 6.80 2.76 PFA20000LG - PFA20000BK DPF22000A230WH - DPF22000A230BK - 230 VAC 38 9.40 6.80 2.76 PFA20000LG - PFA20000BK DPF33000A115WH - DPF33000A115BK - 115 VAC 152 11.90 9.30 3.30 PFA30000LG - PFA30000BK DPF33000A230WH - DPF33000A230BK - 230 VAC 152 11.90 9.30 3.30 PFA30000LG - PFA30000BK DPF67000A115WH - DPF67000A115BK - 115 VAC 560 17.50 14.90 5.50 PFA60000LG - PFA60000BK DPF67000A230WH - DPF67000A230BK - 230 VAC 560 17.50 14.90 5.50 PFA60000LG - PFA60000BK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - DPF33000A230BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
DPF33000A230BK
Electrical - Climate Control - Filtered Fans DPF33000A230BK
Features Maintains a UL Tested NEMA Type 12 seal against enclosure Externally mounted for space restricted installations such as control panels and IT equipment racks 30 degree slope top housing to avoid dust collection IEC power connector 6 foot long cable - NEMA 5-15P (115V) and IEC C14 (230V) Thermostat with 13 foot long cable allows for placement near heat sensitive locations Maintenance LED indication light (filter status) Plastic components made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fluted filter-mat provides longer service life, holding more dust before impeding airflow extending the mean time between maintenance; especially critical for those located in less accessible areas. Metal housing offered in White (RAL 9003) and Black (RAL 9004) with complementary plastic fan grill. NOTE - Datawind fan packages pressurize cabinets (push air in) so an exhaust location is needed as a path for heat to escape the cabinet. See table below for exhaust filter options. Accessories Replacement Filters Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - Free Flow - - - - Exhaust Filter - Exhaust Filter White RAL9003 - Black RAL9004 - Voltage - CFM - H - W - D - Light Gray RAL7035 - Black RAL9011 DPF22000A115WH - DPF22000A115BK - 115 VAC 38 9.40 6.80 2.76 PFA20000LG - PFA20000BK DPF22000A230WH - DPF22000A230BK - 230 VAC 38 9.40 6.80 2.76 PFA20000LG - PFA20000BK DPF33000A115WH - DPF33000A115BK - 115 VAC 152 11.90 9.30 3.30 PFA30000LG - PFA30000BK DPF33000A230WH - DPF33000A230BK - 230 VAC 152 11.90 9.30 3.30 PFA30000LG - PFA30000BK DPF67000A115WH - DPF67000A115BK - 115 VAC 560 17.50 14.90 5.50 PFA60000LG - PFA60000BK DPF67000A230WH - DPF67000A230BK - 230 VAC 560 17.50 14.90 5.50 PFA60000LG - PFA60000BK

Features

  • Maintains a UL Tested NEMA Type 12 seal against enclosure
  • Externally mounted for space restricted installations such as control panels and IT equipment racks
  • 30 degree slope top housing to avoid dust collection
  • IEC power connector 6 foot long cable - NEMA 5-15P (115V) and IEC C14 (230V)
  • Thermostat with 13 foot long cable allows for placement near heat sensitive locations
  • Maintenance LED indication light (filter status)
  • Plastic components made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material
  • Fluted filter-mat provides longer service life, holding more dust before impeding airflow extending the mean time between maintenance; especially critical for those located in less accessible areas.
  • Metal housing offered in White (RAL 9003) and Black (RAL 9004) with complementary plastic fan grill.
  • NOTE - Datawind fan packages pressurize cabinets (push air in) so an exhaust location is needed as a path for heat to escape the cabinet. See table below for exhaust filter options.

Accessories

  • Replacement Filters
  • Thermostats

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Part Number - - Free Flow - - - - Exhaust Filter - Exhaust Filter
White RAL9003 - Black RAL9004 - Voltage - CFM - H - W - D - Light Gray RAL7035 - Black RAL9011
DPF22000A115WH - DPF22000A115BK - 115 VAC 38 9.40 6.80 2.76 PFA20000LG - PFA20000BK
DPF22000A230WH - DPF22000A230BK - 230 VAC 38 9.40 6.80 2.76 PFA20000LG - PFA20000BK
DPF33000A115WH - DPF33000A115BK - 115 VAC 152 11.90 9.30 3.30 PFA30000LG - PFA30000BK
DPF33000A230WH - DPF33000A230BK - 230 VAC 152 11.90 9.30 3.30 PFA30000LG - PFA30000BK
DPF67000A115WH - DPF67000A115BK - 115 VAC 560 17.50 14.90 5.50 PFA60000LG - PFA60000BK
DPF67000A230WH - DPF67000A230BK - 230 VAC 560 17.50 14.90 5.50 PFA60000LG - PFA60000BK

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number DPF33000A230BK
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - XF10230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PFFT60002 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers