The Axial Fan, Ball Bearing, 180mm, 12VDC from Orion Fans features a diecast aluminum frame and a PBT impeller rated at UL94V-0. It operates at a supply voltage of 12VDC and is equipped with a dual ball bearing system, ensuring durability and reliability. The fan has a life expectancy of 60,000 hours at 40°C and can operate within a temperature range of -20°C to +75°C. It has a maximum airflow of 460 CFM and generates a noise level of 63 dBA. The fan weighs approximately 3.2 lbs and includes options for alarm, tachometer, PWM, and thermal control. The insulation resistance is rated at 10M ohm, and it has a dielectric strength of 500 VAC. This product is RoHS compliant, making it suitable for environmentally conscious projects.
DC FAN 12V 180 X180X65MM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL BEARING, 180MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.4W; IP Rating:- RoHS Compliant: Yes
DC FAN 12V 180 X180X65MM
DC Fans DC Fan, 180x65mm, 12VDC, 460CFM, 4.2A, 63dBA, 3400RPM, Dual Ball Bearing, 2x Wire Leads 20AWG
| DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD180APL-12HB-ND | OD180APL-12HB | 36AJ7604 | OD180APL-12HB | OD180APL-12HB |
| Product Name | DC Brushless Fans (BLDC) | FAN DC 180X65 12V 460cfm | Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 460 SCFM (782 m³/hr) | 460 SCFM (782 m³/hr) | 460 SCFM (782 m³/hr) | 460 SCFM (782 m³/hr) | |
| Maximum Static Pressure | 1.1 in H2O (2.06 Torr) | ||||
| Maximum Sound Level | 63.2 dbA | 63.2 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |