ORION Fans OD1238 'Rigel Series' OD1238-24HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 'Rigel Series' - OD1238-24HB - ORION Fans
Dallas, TX, USA
OD1238 'Rigel Series'
OD1238-24HB
OD1238 'Rigel Series' OD1238-24HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 22AWG

Motor Brushless DC, auto restart, impedance and polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1154-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1154-ND
DC Brushless Fans (BLDC) 1053-1154-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24HB
FAN AXIAL 120X38MM 24VDC WIRE

FAN AXIAL 120X38MM 24VDC WIRE

Supplier's Site
Fan;DC;24V;105 CFM;2800 RPM;43dB;7W;0.32A;Dual Ball Bearing;Leads;120x38mm - 70103520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;105 CFM;2800 RPM;43dB;7W;0.32A;Dual Ball Bearing;Leads;120x38mm
70103520
Fan;DC;24V;105 CFM;2800 RPM;43dB;7W;0.32A;Dual Ball Bearing;Leads;120x38mm 70103520
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site
Axial Fan, 105Cfm, 43Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans - 89AH2519 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 105Cfm, 43Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans
89AH2519
Axial Fan, 105Cfm, 43Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans 89AH2519
AXIAL FAN, 105CFM, 43DB, 24VDC, 120X38MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:43dBA; Power Rating:7W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, 105CFM, 43DB, 24VDC, 120X38MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:43dBA; Power Rating:7W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 24V BALL, 105cfm - OD1238-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V BALL, 105cfm
OD1238-24HB
FAN DC 120X38 24V BALL, 105cfm OD1238-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-24HB 1053-1154-ND OD1238-24HB 70103520 89AH2519 OD1238-24HB
Product Name OD1238 'Rigel Series' DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;24V;105 CFM;2800 RPM;43dB;7W;0.32A;Dual Ball Bearing;Leads;120x38mm Axial Fan, 105Cfm, 43Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans FAN DC 120X38 24V BALL, 105cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr) 124 SCFM (211 m³/hr) 124 SCFM (211 m³/hr) 127 SCFM (216 m³/hr) 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 0.3100 in H2O (0.5792 Torr) 0.4690 in H2O (0.8762 Torr) 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 47 dbA 44.1 dbA 44.1 dbA 47 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF22000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 380DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-05010CSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers