ORION Fans DC Brushless Fans (BLDC) OD1238-12HHB

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 154.0 CFM (4.31m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 154.0 CFM (4.31m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1148-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1148-ND
DC Brushless Fans (BLDC) 1053-1148-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 154.0 CFM (4.31m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 154.0 CFM (4.31m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC, Super-high, 120X38, 12V 154cfm - OD1238-12HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, Super-high, 120X38, 12V 154cfm
OD1238-12HHB
FAN DC, Super-high, 120X38, 12V 154cfm OD1238-12HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, Super-High Performance, 120x38mm, 12VDC, 105CFM, 0.5A, 43dBA, 2800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, Super-High Performance, 120x38mm, 12VDC, 105CFM, 0.5A, 43dBA, 2800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12HHB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12HHB
FAN AXIAL 120X38MM 12VDC WIRE

FAN AXIAL 120X38MM 12VDC WIRE

Supplier's Site
Axial Fan, 154Cfm, 52Db, 12Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans - 89AH2513 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 154Cfm, 52Db, 12Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans
89AH2513
Axial Fan, 154Cfm, 52Db, 12Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans 89AH2513
AXIAL FAN, 154CFM, 52DB, 12VDC, 120X38MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:154CFM; Noise Rating:52dBA; Power Rating:15.6kVA RoHS Compliant: Yes

AXIAL FAN, 154CFM, 52DB, 12VDC, 120X38MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:154CFM; Noise Rating:52dBA; Power Rating:15.6kVA RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;12V;Extra High Speed;Ball Bearing;UL94V-0 Thermoplastic;120 x 38 mm - 70103352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;Extra High Speed;Ball Bearing;UL94V-0 Thermoplastic;120 x 38 mm
70103352
Fan;DC;12V;Extra High Speed;Ball Bearing;UL94V-0 Thermoplastic;120 x 38 mm 70103352
Fan;DC;12V;Extra High Speed;Ball Bearing;UL94V-0 Thermoplastic;120 x 38 mm

Fan;DC;12V;Extra High Speed;Ball Bearing;UL94V-0 Thermoplastic;120 x 38 mm

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1148-ND OD1238-12HHB OD1238-12HHB OD1238-12HHB 89AH2513 70103352
Product Name DC Brushless Fans (BLDC) FAN DC, Super-high, 120X38, 12V 154cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 154Cfm, 52Db, 12Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans Fan;DC;12V;Extra High Speed;Ball Bearing;UL94V-0 Thermoplastic;120 x 38 mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 136 SCFM (231 m³/hr) 154 SCFM (262 m³/hr) 154 SCFM (262 m³/hr) 154 SCFM (262 m³/hr)
Maximum Static Pressure 0.5700 in H2O (1.06 Torr)
Maximum Sound Level 48.2 dbA 52 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, Syn Fibre, 24M3/h, 120Vac Finder - 26AK8303 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHLW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details