The Filter Fan Plus model 01872.0-30 is a 176 x 176 mm unit designed to blow filtered cool air into enclosures, exhausting warm air through an exit filter. It operates at 230 V, 50 Hz, consuming 45 W with an airflow of 81.8 cfm (blowing) and 100.1 cfm (outlet), emitting 55 dB(A). The housing and hood are UL94 V-0 plastic; the fan has an aluminum body and metal rotor. Mounting uses a frame with twist locks for a 176 x 176 mm cut-out. It includes a G3 filter mat with 57% initial gravimetric arrestance. Operating temperature ranges from -13 °F to 122 °F, storage from -40 °F to 158 °F. Protection class is I, protection type IP54, and it meets UL NEMA Type 12. Connection is a 3-pole clamp for 2.5 mm² wire, with 0.8 Nm max. torque. Service life exceeds 65,000 hours.
Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic
The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use.
| Axial fan, ball bearing | service life L10 at at +104 °F (+40 °C): min. 65,000 h fan body aluminum, metal impeller |
|---|---|
| Connection | 3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. |
| Housing, hood, flaps | plastic UL 94V-0, light grey; UV light resistant according to UL746C (f1) |
| Enclosure cut-out | (6.93 x 6.93") 176 x 176 mm |
| Mounting frame | 4 built-in ratchet push levers for mounting (6 ratchet stops to accommodate for wall thicknesses Gauge 9 to 19 or 1-4 mm). Additional screw mounting possible if needed 1. |
| Filter mat | G3 acc. to DIN EN 779, average arrestance A
a 84 % |
| Filter material | synthetic mesh with progressive construction, temperature resistant to 212 °F (100 °C), self-extinguishing class F1, moisture resistant to 100 % RH, reusable |
| Operating temperature | 50 Hz: -13 to +122 °F (-25 to +50 °C) 60 Hz: -13 to +158 °F (-25 to +70 °C) |
| Storage temperature | -40 to +158 °F (-40 to +70 °C) |
| Operating/Storage humidity | max. 90 % RH (non-condensing) |
| Protection type/Protection class | IP54 / I (grounded) |
| Environmental rating UL/NEMA | UL TYPE 12, NEMA 12 |
| Approvals | VDE, UL File No. E234324, EAC |
| Note | other voltages on request |
| STEGO | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 01872.0-30 |
| Product Name | Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 176x176mm |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 81.8 to 100 SCFM (139 to 170 m³/hr) |
| Nominal Voltage | 230 volts |
| Voltage Range | 230 volts |
| Nominal Power | 48 watts |