FAN AXIAL 120X25MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD1225-12LB10A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 70 SCFM (119 m³/hr) |
| Maximum Sound Level | 25 dbA |
| Nominal Voltage | 12 volts |