Pelonis Technologies, Inc. 6025-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6025X24BPLP1b-7

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6025-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025X24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6025-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C6025X24BPLP1b-7
6025-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6025X24BPLP1b-7
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
15.41~29.17 CFM (0.44~0.83 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C6025X24BPLP1b-7
Product Name 6025-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4157 to ? in H2O (0.7767 to ? Torr)
Maximum Sound Level 41.56 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
AX12B004-S280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-S280-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 10.5 amps
View Details