ORION Fans Fan Blower, 225Mm X 85Mm, 135W, 230Vac; Blower Type Orion Fans OAB22585-22-1WB

Description
FAN BLOWER, 225MM X 85MM, 135W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:85mm; Air Flow - CFM:680CFM; Air Flow - m3/min:-; Noise Rating:75dB; IP Rating:IP55 RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 225MM X 85MM, 135W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:85mm; Air Flow - CFM:680CFM; Air Flow - m3/min:-; Noise Rating:75dB; IP Rating:IP55 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 225Mm X 85Mm, 135W, 230Vac; Blower Type Orion Fans - 91AH9565 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 225Mm X 85Mm, 135W, 230Vac; Blower Type Orion Fans
91AH9565
Fan Blower, 225Mm X 85Mm, 135W, 230Vac; Blower Type Orion Fans 91AH9565
FAN BLOWER, 225MM X 85MM, 135W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:85mm; Air Flow - CFM:680CFM; Air Flow - m3/min:-; Noise Rating:75dB; IP Rating:IP55 RoHS Compliant: Yes

FAN BLOWER, 225MM X 85MM, 135W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:85mm; Air Flow - CFM:680CFM; Air Flow - m3/min:-; Noise Rating:75dB; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9565
Product Name Fan Blower, 225Mm X 85Mm, 135W, 230Vac; Blower Type Orion Fans
Air Flow Rate 680 SCFM (1156 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details