Rogers Machinery Company, Inc. MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers 1215

Description
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique features of the MD-Pneumatic PD Plus 1200 Series Industrial Blower includes: Vertical & Horizontal Air Flow This series has various uses in pneumatic conveying, wastewater treatment and the general process industry where high pressure, high volume air is required. Seal areas are vented to atmosphere to relieve process pressure against the internal lip seals, and to provide oil-free air. Vertical & Horizontal Single Envelope Gas Service This series is utilized in such applications as closed-loop pneumatic conveying, process gas handling, or elevated pressure applications up to 100 PSIG discharge. Vent openings are tapped and plugged to prevent gas leakage. These fittings can also accept an inert gas purge for positive containment of the process gas. Vertical & Horizontal Double Envelope Gas Service This series is built to laboratory standards where virtually complete sealing is required. In addition to the features shown on the series above, the drive shaft is mechanically sealed and the oil sumps are plugged to provide an even higher degree of leakage protection. Applications: Solvent Distillation/Vapor Recovery Pneumatic Conveying, Carpet Cleaning Air Sparging, Mobile Vacuum Waste Removal Pulp /Paper Processing, Fluid Bed Combustion Digester Gas Processing, Pressure Boosting Fluidization/Agitati on of Dense Powders Oil-Free Handling Fuel Utility or Process Gases Laser Recirculation Systems Closed Loop Pneumatic Conveying Steam Compression Soil Vapor Extraction Process Gas Boosting
Request a Quote Datasheet
Description
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique features of the MD-Pneumatic PD Plus 1200 Series Industrial Blower includes: Vertical & Horizontal Air Flow This series has various uses in pneumatic conveying, wastewater treatment and the general process industry where high pressure, high volume air is required. Seal areas are vented to atmosphere to relieve process pressure against the internal lip seals, and to provide oil-free air. Vertical & Horizontal Single Envelope Gas Service This series is utilized in such applications as closed-loop pneumatic conveying, process gas handling, or elevated pressure applications up to 100 PSIG discharge. Vent openings are tapped and plugged to prevent gas leakage. These fittings can also accept an inert gas purge for positive containment of the process gas. Vertical & Horizontal Double Envelope Gas Service This series is built to laboratory standards where virtually complete sealing is required. In addition to the features shown on the series above, the drive shaft is mechanically sealed and the oil sumps are plugged to provide an even higher degree of leakage protection. Applications: Solvent Distillation/Vapor Recovery Pneumatic Conveying, Carpet Cleaning Air Sparging, Mobile Vacuum Waste Removal Pulp /Paper Processing, Fluid Bed Combustion Digester Gas Processing, Pressure Boosting Fluidization/Agitati on of Dense Powders Oil-Free Handling Fuel Utility or Process Gases Laser Recirculation Systems Closed Loop Pneumatic Conveying Steam Compression Soil Vapor Extraction Process Gas Boosting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1215 - Rogers Machinery Company, Inc.
Portland, OR, United States
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers
1215
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers 1215
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique features of the MD-Pneumatic PD Plus 1200 Series Industrial Blower includes: Vertical & Horizontal Air Flow This series has various uses in pneumatic conveying, wastewater treatment and the general process industry where high pressure, high volume air is required. Seal areas are vented to atmosphere to relieve process pressure against the internal lip seals, and to provide oil-free air. Vertical & Horizontal Single Envelope Gas Service This series is utilized in such applications as closed-loop pneumatic conveying, process gas handling, or elevated pressure applications up to 100 PSIG discharge. Vent openings are tapped and plugged to prevent gas leakage. These fittings can also accept an inert gas purge for positive containment of the process gas. Vertical & Horizontal Double Envelope Gas Service This series is built to laboratory standards where virtually complete sealing is required. In addition to the features shown on the series above, the drive shaft is mechanically sealed and the oil sumps are plugged to provide an even higher degree of leakage protection. Applications: Solvent Distillation/Vapor Recovery Pneumatic Conveying, Carpet Cleaning Air Sparging, Mobile Vacuum Waste Removal Pulp /Paper Processing, Fluid Bed Combustion Digester Gas Processing, Pressure Boosting Fluidization/Agitati on of Dense Powders Oil-Free Handling Fuel Utility or Process Gases Laser Recirculation Systems Closed Loop Pneumatic Conveying Steam Compression Soil Vapor Extraction Process Gas Boosting

From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.

Unique features of the MD-Pneumatic PD Plus 1200 Series Industrial Blower includes:

  • Vertical & Horizontal Air Flow
    • This series has various uses in pneumatic conveying, wastewater treatment and the general process industry where high pressure, high volume air is required. Seal areas are vented to atmosphere to relieve process pressure against the internal lip seals, and to provide oil-free air.
  • Vertical & Horizontal Single Envelope Gas Service
    • This series is utilized in such applications as closed-loop pneumatic conveying, process gas handling, or elevated pressure applications up to 100 PSIG discharge. Vent openings are tapped and plugged to prevent gas leakage. These fittings can also accept an inert gas purge for positive containment of the process gas.
  • Vertical & Horizontal Double Envelope Gas Service
    • This series is built to laboratory standards where virtually complete sealing is required. In addition to the features shown on the series above, the drive shaft is mechanically sealed and the oil sumps are plugged to provide an even higher degree of leakage protection.

Applications:

  • Solvent Distillation/Vapor Recovery
  • Pneumatic Conveying, Carpet Cleaning
  • Air Sparging, Mobile Vacuum Waste Removal
  • Pulp /Paper Processing, Fluid Bed Combustion
  • Digester Gas Processing, Pressure Boosting
  • Fluidization/Agitation of Dense Powders
  • Oil-Free Handling Fuel
  • Utility or Process Gases
  • Laser Recirculation Systems
  • Closed Loop Pneumatic Conveying
  • Steam Compression
  • Soil Vapor Extraction
  • Process Gas Boosting
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number 1215
Product Name MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5507 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX3206 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX5507 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details