Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 33.0 CFM (0.924m³/min) 2 Terminals
FAN AXIAL 80X38MM 115VAC TERM
AC FAN, 33CFM, 13W, 3200RPM, 80X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:35dB; Power Rating:13W RoHS Compliant: Yes
AC Fans AC Fan for Harsh Environment, All Metal, 80x38mm, 115VAC, 33CFM, 13W, 35dBA, 3200RPM, Dual Ball Bearing, Terminals, IP55 Rated
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1502-ND | OA80AP-11-1TB1855 | 36AJ7423 | OA80AP-11-1TB1855 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Fan, 33Cfm, 13W, 3200Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | 33 SCFM (56.09 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |||
| Maximum Sound Level | 35 dbA | 35 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |