The Filter Fan FF 018, part number 01800.0-01, is a 120 V, 60 Hz unit designed for indoor ventilation of electrical enclosures, reducing internal temperature by drawing in filtered outside air and expelling heated air. It features a plastic hood and casing rated UL94 V-0, with a G4 filter medium and an axial fan having an aluminum body and plastic rotor. The unit operates at an average sound pressure level of 14.1 dB(A), delivers a cooling airflow of 14.1 cfm, and has an installation depth of 1.8 in. Dimensions are 5.1 in wide, 3.1 in deep, and 2.8 in high. It mounts with a 97 x 97 mm cut-out, uses 2.5 mm² stranded wire connections, and has a service life exceeding 50,000 hours. The operating temperature range is 14 °F to 158 °F, with humidity up to 90 % rF. Protection class is I and enclosure rating is IP54.
Filter fans are used to provide an optimum climate in enclosures. The interior temperature of an enclosure can be reduced by channeling cooler filtered outside air into the enclosure thus expelling heated internal air. The resulting air flow prevents formation of localized heat pockets and protects the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant.
Technical Data
| Axial fan, ball bearing | service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor |
|---|---|
| Connection | 3-pole clamp, AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. |
| Housing (filter fan and exhaust filter) | plastic, UL 94V-0, light grey |
| Hood (filter fan and exhaust filter) | plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) |
| Mounting frame | with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included |
| Filter media rating | G4 acc. to DIN EN 779, filtering degree 94% |
| Filter material | synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH, reusable - can be cleaned by washing or vacuuming |
| Operating / Storage temperature | -13 to +158 °F (-25 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Protection class | I (grounded) |
| Approvals | UL File No. E234324 (all), EAC, VDE (AC 230 V only) |
Filter Fan, 3.8 x 3.8", 14/11 cfm, 120 V
| STEGO | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 01800.0-01 | 01800.0-01 |
| Product Name | Filter Fan FF 018 | STGO Filter |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 12 SCFM (20.4 m³/hr) | |
| Maximum Sound Level | 31 dbA | |
| Nominal Voltage | 120 volts | |
| Voltage Range | 120 volts |