Pelonis Technologies, Inc. 0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB304

Description
3.3 V~5.0 V Axially Grooved Bearing 0.57~0.87 CFM (0.016~0.025 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
3.3 V~5.0 V Axially Grooved Bearing 0.57~0.87 CFM (0.016~0.025 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304 - Pelonis Technologies, Inc.
Exton, PA, USA
0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
AGB304
0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB304
3.3 V~5.0 V Axially Grooved Bearing 0.57~0.87 CFM (0.016~0.025 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

3.3 V~5.0 V
Axially Grooved Bearing
0.57~0.87 CFM (0.016~0.025 m³/min)
Lead Wires: UL1571, 32 AWG, 50 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGB304
Product Name 0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.5650 SCFM (0.9604 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 2.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level 31.99 dbA
View Details
AX12BL004C Series 10.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX24BL004C-S385W-VSP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 10 amps
View Details
7025-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details