Fan Tubeaxial 115VAC Square - 280mm L x 280mm H Ball 1130.0 CFM (31.64m³/min) Terminal Block
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 280X80MM BALL 115VAC
AC Fans AC Fan for Harsh Environment, All Metal, 280x80mm, 115VAC, 1130CFM, 148W, 70dBA, 2700RPM, Dual Ball Bearing, Terminals, IP55 Rated
AXIAL FAN, 1130CFM, 70DB, 148W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1130CFM; Noise Rating:70dBA; Power Rating:148W RoHS Compliant: Yes
| DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1070-ND | OA280AN-11-1TB18 | OA280AN-11-1TB18 | OA280AN-11-1TB18 | 89AH2449 |
| Product Name | AC Fans | FAN AC 280X80 115V BALL, 1130cfm | Fans, Thermal Management - Fans - AC Fans | AC Fans | Axial Fan, 1130Cfm, 70Db, 148W, 115Vac; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 1130 SCFM (1921 m³/hr) | 1130 SCFM (1921 m³/hr) | 1130 SCFM (1921 m³/hr) | 1130 SCFM (1921 m³/hr) | |
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | ||||
| Maximum Sound Level | 70 dbA | 70 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |