Io Audio Technologies Circular Connector Assemblies IO-XLR5-M-BK-JL

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1937-1135-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1937-1135-ND
Circular Connector Assemblies 1937-1135-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Io Audio Technologies - 92AH3688 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Io Audio Technologies
92AH3688
Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Io Audio Technologies 92AH3688
XLR CONNECTOR, PLUG, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JL Series RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 5POS, PANEL; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:JL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1135-ND 92AH3688
Product Name Circular Connector Assemblies Xlr Connector, Plug, 5Pos, Panel; No. Of Contacts Io Audio Technologies
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 5749231-1 - TE Connectivity
Specs
Connector Type DIN Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details