TE Connectivity DIN Connectors 5749231-1

Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4.02 MICM , 3.05 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4.02 MICM , 3.05 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5749231-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5749231-1
DIN Connectors 5749231-1
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4.02 MICM , 3.05 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Panel Ground Feature Type : None
  • Primary Product Color : Black
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 4.02 MICM , 3.05 MICM  [170 MICIN ]

Dimensions


  • Connector Height : 13 MM  [.51 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Product Length : 14 MM  [.55 INCH ]
  • Product Width : 12.83 MM  [.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 37

Product Type Features


  • Circular DIN Connector Type : Circular Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Circular Connector Assemblies - A99370-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A99370-ND
Circular Connector Assemblies A99370-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-5749231-1
Electronic Connector 436-5749231-1
6 Pos DIN 41612 Backplane Conn, Female, Right Angle, Shielded, Gold/Tin Product overview: 5749231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5749231-1 can be used for catalog matching and distributor lookup.

6 Pos DIN 41612 Backplane Conn, Female, Right Angle, Shielded, Gold/Tin Product overview: 5749231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5749231-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1350436-5749231-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1350436-5749231-1
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1350436-5749231-1
Win Source Part Number: 1350436-5749231-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Number of Positions: 6 Features: Board Lock Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 30VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Video Orientation: Keyed Standard Package: 37 Shell Size - Insert: Mini DIN Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Base Product Number: 5749231 Primary Material: Plastic

Win Source Part Number: 1350436-5749231-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Number of Positions: 6
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Video
Orientation: Keyed
Standard Package: 37
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Base Product Number: 5749231
Primary Material: Plastic

Buy Now Datasheet
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity - 42K7522 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity
42K7522
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity 42K7522
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast ic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site
Mini Din Audio / Video Connector, Jack, 6, Pcb Mount, Thermoplastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 39Y8340 - Newark, An Avnet Company
Chicago, IL, United States
Mini Din Audio / Video Connector, Jack, 6, Pcb Mount, Thermoplastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
39Y8340
Mini Din Audio / Video Connector, Jack, 6, Pcb Mount, Thermoplastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 39Y8340
Mini DIN Audio / Video Connector, Jack, 6, PCB Mount, Thermoplastic Body, Gold Plated Contacts RoHS Compliant: Yes

Mini DIN Audio / Video Connector, Jack, 6, PCB Mount, Thermoplastic Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
5749231-1 - 6 Mini-Din Rta Rcpt Conn Asy Rohs Compliant Amp - Te Connectivity - 84AC3901 - Newark, An Avnet Company
Chicago, IL, United States
5749231-1 - 6 Mini-Din Rta Rcpt Conn Asy Rohs Compliant Amp - Te Connectivity
84AC3901
5749231-1 - 6 Mini-Din Rta Rcpt Conn Asy Rohs Compliant Amp - Te Connectivity 84AC3901
5749231-1 - 6 MINI-DIN RTA RCPT CONN ASY ROHS COMPLIANT: YES

5749231-1 - 6 MINI-DIN RTA RCPT CONN ASY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749231-1 A99370-ND 436-5749231-1 5749231-1 1350436-5749231-1 42K7522 39Y8340 84AC3901
Product Name DIN Connectors Circular Connector Assemblies Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity Mini Din Audio / Video Connector, Jack, 6, Pcb Mount, Thermoplastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 5749231-1 - 6 Mini-Din Rta Rcpt Conn Asy Rohs Compliant Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets Audio / Video; Circular / Cylindrical Connectors Audio / Video; DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle PCB Mount
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data